The CNY17-2X009 is a surface-mount optocoupler with a phototransistor output and base connection, housed in a 6-pin SMD package with a body size of 10.16 mm by 7.62 mm. It features an isolation test voltage of 5000 V RMS and meets UL, cUL, BSI, FIMKO, and VDE safety standards. The device has a current transfer ratio (CTR) range of 63% to 125% at 10 mA forward current and 5 V collector-emitter voltage, with a maximum collector current of 50 mA and collector-emitter saturation voltage up to 0.4 V. The operating temperature range is -55 °C to +110 °C, and it complies with the climatic classification 55/115/21 and pollution degree 2.
OPTOCOUPL DC-IN 1CH TRANS W/BASE DC-OUT 6PDIP SMD - Bulk Product overview: CNY17-2X009 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17-2X009 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY17-2X009 |
| Product Name | SMD Bipolar Transistor |
| IC(max) | 100 milliamps |