Vishay Intertechnology, Inc. 5000V Bipolar Transistor CNY17-2.

Description
Transistor Output Optocoupler, 1-Element, 5000V Isolation Product overview: CNY17-2. from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17-2. can be used for catalog matching and distributor lookup.
Request a Quote
Description
Transistor Output Optocoupler, 1-Element, 5000V Isolation Product overview: CNY17-2. from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17-2. can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CNY17-2 is an optocoupler with a gallium arsenide infrared LED optically coupled to a silicon NPN phototransistor, providing 5000 V RMS isolation between input and output. It has a DIP-6 package with a 7.62 mm lead pitch and a standard 400 mil width. The current transfer ratio ranges from 63% to 125% at 10 mA forward current, with a collector-emitter saturation voltage of 0.25 V to 0.4 V. Operating temperature ranges from -55 °C to +110 °C. It meets UL, cUL, BSI, FIMKO, and VDE safety standards including IEC 60950, IEC 60065, and DIN EN 60747-5-5 (VDE 0884-5).

Datasheet Summary
Powered by GS/AI

The CNY17-2 is an optocoupler with a gallium arsenide infrared LED optically coupled to a silicon NPN phototransistor, providing 5000 V RMS isolation between input and output. It has a DIP-6 package with a 7.62 mm lead pitch and a standard 400 mil width. The current transfer ratio ranges from 63% to 125% at 10 mA forward current, with a collector-emitter saturation voltage of 0.25 V to 0.4 V. Operating temperature ranges from -55 °C to +110 °C. It meets UL, cUL, BSI, FIMKO, and VDE safety standards including IEC 60950, IEC 60065, and DIN EN 60747-5-5 (VDE 0884-5).

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5000V Bipolar Transistor
903-CNY17-2.
5000V Bipolar Transistor 903-CNY17-2.
Transistor Output Optocoupler, 1-Element, 5000V Isolation Product overview: CNY17-2. from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17-2. can be used for catalog matching and distributor lookup.

Transistor Output Optocoupler, 1-Element, 5000V Isolation Product overview: CNY17-2. from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17-2. can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-CNY17-2.
Product Name 5000V Bipolar Transistor
PD 0.1500 milliwatts
Unlock Full Specs
to access all available technical data