The CNY17-1X007T is a surface-mount optocoupler with a gallium arsenide infrared LED and silicon NPN phototransistor in an SMD-6 package measuring 7.62 mm × 10.16 mm. It provides 5000 V RMS isolation between input and output, supports up to 60 mA forward current and 70 V collector-emitter voltage, and has a current transfer ratio of 40% to 80%. The device meets UL, cUL, BSI, FIMKO, and VDE safety standards, with a creepage and clearance distance of at least 7 mm and 8 mm respectively, and operates from -55 °C to +110 °C. It is qualified to DIN EN 60747-5-5 and IEC 60950, and complies with RoHS and UL 94 V-0.
1-CH DC Optocoupler, 5kV Isolation, 70V VCEO, 60mA IF, SMD Product overview: CNY17-1X007T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5kV, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17-1X007T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY17-1X007T |
| Product Name | SMD 5kV 70V 60mA Bipolar Transistor |
| IC(max) | 100 milliamps |