The CNY17 series is an optocoupler with a gallium arsenide infrared LED optically coupled to a silicon NPN phototransistor, providing electrical isolation between input and output. It is available in a DIP-6 package with a standard 7.62 mm lead pitch and dimensions of 7.62 mm x 10.16 mm. The device supports an isolation test voltage of 5000 V RMS and operates over a temperature range of -55 °C to +110 °C. It meets safety standards including UL, cUL, BSI, VDE, and IEC 60950. The CNY17-1 variant has a current transfer ratio (CTR) of 40% to 80% at 10 mA forward current. The part is available in SMD-6 surface mount option 7 with tape and reel packaging.
OPTOCOUPLER PHOTOTRANSISTOR Product overview: CNY17-1X007 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17-1X007 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY17-1X007 |
| Product Name | Bipolar Transistor |
| IC(max) | 100 milliamps |