The CNY17-1X001 is an optocoupler with a gallium arsenide infrared LED and silicon NPN phototransistor output, housed in a DIP-6 package measuring 7.62 mm × 10.16 mm. It provides 5000 V RMS isolation between input and output, with a collector-emitter breakdown voltage of 70 V and a current transfer ratio of 40% to 80% at 10 mA forward current and 5 V collector-emitter voltage. The device operates from -55 °C to +110 °C and meets safety standards including UL, cUL, BSI, FIMKO, and DIN EN 60747-5-5 (VDE 0884-5).
1-Ch Transistor Optocoupler, 5kV Isolation, 70V VCEO, PDIP Product overview: CNY17-1X001 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 70V. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 70V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17-1X001 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY17-1X001 |
| Product Name | 5kV 70V Bipolar Transistor |
| IC(max) | 100 milliamps |