The CNY117F-4X007T is a surface-mount optocoupler with a phototransistor output and no base connection, packaged in an SMD-6 configuration measuring 10.16 mm x 7.62 mm. It features a current transfer ratio of 160 to 320 % at 10 mA forward current and 56 to 90 % at 1 mA, with an isolation voltage of 5000 V RMS and an operating temperature range of -55 °C to +110 °C. The device meets UL, cUL, BSI, and DIN EN 60747-5-5 (VDE 0884-5) safety standards and is rated for 700 mW output safety power. The absence of a base terminal enhances common-mode interference immunity.
OPTOCOUPL DC-IN 1CH TRANS DC-OUT 6PDIP SMD - Tape and Reel Product overview: CNY117F-4X007T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY117F-4X007T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY117F-4X007T |
| Product Name | SMD Bipolar Transistor |
| IC(max) | 100 milliamps |