The CNY117F-4 is a 110 °C rated optocoupler with a gallium arsenide infrared emitter and silicon phototransistor in a DIP-6 package, featuring no base connection for improved common-mode immunity. It has a collector-emitter breakdown voltage of 70 V, a maximum forward current of 60 mA, and an isolation test voltage of 5000 V RMS. The current transfer ratio ranges from 160% to 320% at a forward current of 10 mA. It meets UL, cUL, BSI, and VDE safety standards and is certified to IEC 60747-5-5 with a creepage and clearance distance of at least 7 mm. The package dimensions are 7.62 mm pitch with a width of 10.16 mm.
Transistor Optocoupler, 5.3kV Isolation, 70V VCEO, 60mA IF, PDIP Product overview: CNY117F-4 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3kV, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY117F-4 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY117F-4 |
| Product Name | 5.3kV 70V 60mA Bipolar Transistor |
| IC(max) | 100 milliamps |