The CNY117F-2X007T is a surface-mount optocoupler with a phototransistor output and no base connection, designed for signal transmission between electrically isolated circuits. It is housed in an SMD-6 package measuring 10.16 mm by 7.62 mm. The device features a current transfer ratio of 63% to 125% at 10 mA forward current and 22% to 45% at 1 mA forward current, with an operating temperature range of -55 °C to +110 °C. It provides 5000 V RMS isolation and meets safety standards including UL, cUL, BSI, and DIN EN 60747-5-5 (VDE 0884-5).
OPTOCOUPL DC-IN 1CH TRANS DC-OUT 6PDIP SMD - Tape and Reel Product overview: CNY117F-2X007T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY117F-2X007T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY117F-2X007T |
| Product Name | SMD Bipolar Transistor |
| IC(max) | 100 milliamps |