Vishay Intertechnology, Inc. 5kV 70V 60mA Bipolar Transistor CNY117F-1

Description
5kV Transistor Optocoupler, 1-Ch, 70V Vceo, 60mA If, PDIP Product overview: CNY117F-1 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY117F-1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
5kV Transistor Optocoupler, 1-Ch, 70V Vceo, 60mA If, PDIP Product overview: CNY117F-1 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY117F-1 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CNY117F-1 is a 110 °C rated optocoupler with a gallium arsenide infrared emitter and a silicon phototransistor in a DIP-6 package, featuring no base connection for enhanced common-mode interference immunity. It provides an isolation voltage of 5000 V RMS and a collector-emitter breakdown voltage of 70 V, with a maximum forward current of 60 mA. The current transfer ratio ranges from 40% to 80% at an input current of 10 mA. The device meets UL, cUL, BSI, and VDE safety approvals and complies with the climatic classification IEC 68 part 1 (55/115/21). Package dimensions are 7.62 mm pin spacing with a body width of 7.3 mm.

Datasheet Summary
Powered by GS/AI

The CNY117F-1 is a 110 °C rated optocoupler with a gallium arsenide infrared emitter and a silicon phototransistor in a DIP-6 package, featuring no base connection for enhanced common-mode interference immunity. It provides an isolation voltage of 5000 V RMS and a collector-emitter breakdown voltage of 70 V, with a maximum forward current of 60 mA. The current transfer ratio ranges from 40% to 80% at an input current of 10 mA. The device meets UL, cUL, BSI, and VDE safety approvals and complies with the climatic classification IEC 68 part 1 (55/115/21). Package dimensions are 7.62 mm pin spacing with a body width of 7.3 mm.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5kV 70V 60mA Bipolar Transistor
903-CNY117F-1
5kV 70V 60mA Bipolar Transistor 903-CNY117F-1
5kV Transistor Optocoupler, 1-Ch, 70V Vceo, 60mA If, PDIP Product overview: CNY117F-1 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY117F-1 can be used for catalog matching and distributor lookup.

5kV Transistor Optocoupler, 1-Ch, 70V Vceo, 60mA If, PDIP Product overview: CNY117F-1 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY117F-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-CNY117F-1
Product Name 5kV 70V 60mA Bipolar Transistor
IC(max) 100 milliamps
Unlock Full Specs
to access all available technical data