Vishay Intertechnology, Inc. Optoisolators - Transistor, Photovoltaic Output - CNY117-4X006 CNY117-4X006

Description
Manufacturer: Vishay Win Source Part Number: 915658-CNY117-4X006 Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP Package: 6-DIP (0.400", 10.16mm) Package: Tube Mounting: Through Hole Family Name: CNY117 Categories: Isolators Case / Package: 6-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 915658-CNY117-4X006 Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP Package: 6-DIP (0.400", 10.16mm) Package: Tube Mounting: Through Hole Family Name: CNY117 Categories: Isolators Case / Package: 6-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - CNY117-4X006 - 915658-CNY117-4X006 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - CNY117-4X006
915658-CNY117-4X006
Optoisolators - Transistor, Photovoltaic Output - CNY117-4X006 915658-CNY117-4X006
Manufacturer: Vishay Win Source Part Number: 915658-CNY117-4X006 Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP Package: 6-DIP (0.400", 10.16mm) Package: Tube Mounting: Through Hole Family Name: CNY117 Categories: Isolators Case / Package: 6-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: Vishay
Win Source Part Number: 915658-CNY117-4X006
Operating Temperature Range: -55°C ~ 110°C
Features: Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP
Package: 6-DIP (0.400", 10.16mm)
Package: Tube
Mounting: Through Hole
Family Name: CNY117
Categories: Isolators
Case / Package: 6-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
903-CNY117-4X006
Bipolar Transistor 903-CNY117-4X006
Optocoupler - Transistor Output, TRANSISTOR OUTPUT OPTOCOUPLER Product overview: CNY117-4X006 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY117-4X006 can be used for catalog matching and distributor lookup.

Optocoupler - Transistor Output, TRANSISTOR OUTPUT OPTOCOUPLER Product overview: CNY117-4X006 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY117-4X006 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 915658-CNY117-4X006 903-CNY117-4X006
Product Name Optoisolators - Transistor, Photovoltaic Output - CNY117-4X006 Bipolar Transistor
Package Type SOT3; 6-DIP
Unlock Full Specs
to access all available technical data