Vishay Intertechnology, Inc. 5.3kV 70V 60mA Bipolar Transistor CNY117-4

Description
Transistor Optocoupler, 5.3kV Isolation, 70V VCEO, 60mA IF, PDIP Product overview: CNY117-4 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3kV, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY117-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Transistor Optocoupler, 5.3kV Isolation, 70V VCEO, 60mA IF, PDIP Product overview: CNY117-4 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3kV, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY117-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.3kV 70V 60mA Bipolar Transistor
903-CNY117-4
5.3kV 70V 60mA Bipolar Transistor 903-CNY117-4
Transistor Optocoupler, 5.3kV Isolation, 70V VCEO, 60mA IF, PDIP Product overview: CNY117-4 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3kV, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY117-4 can be used for catalog matching and distributor lookup.

Transistor Optocoupler, 5.3kV Isolation, 70V VCEO, 60mA IF, PDIP Product overview: CNY117-4 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3kV, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY117-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - CNY117-4 - 771679-CNY117-4 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - CNY117-4
771679-CNY117-4
Optoisolators - Transistor, Photovoltaic Output - CNY117-4 771679-CNY117-4
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 771679-CNY117-4 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 110°C Package: 6-DIP (0.300", 7.62mm) Output Type: Transistor with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.39V Rise / Fall Time (Typ): 2μs, 2μs Number of Channels: 1 Voltage - Isolation: 5000Vrms Turn On / Turn Off Time (Typ): 3μs, 2.3μs Family Name: CNY117 Categories: Isolators Manufacturer Package: 6-DIP Output Voltage MAX: 70V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 160% @ 10mA Current Transfer Ratio (Maximum): 320% @ 10mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): LTV702VC; LTV-702VM; LTV702VA; LTV-702V; Introduction Date: August 29, 2003 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 771679-CNY117-4
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 110°C
Package: 6-DIP (0.300", 7.62mm)
Output Type: Transistor with Base
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.39V
Rise / Fall Time (Typ): 2μs, 2μs
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Turn On / Turn Off Time (Typ): 3μs, 2.3μs
Family Name: CNY117
Categories: Isolators
Manufacturer Package: 6-DIP
Output Voltage MAX: 70V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 160% @ 10mA
Current Transfer Ratio (Maximum): 320% @ 10mA
Vce Saturation (Maximum): 400mV
Alternative Parts (Cross-Reference): LTV702VC; LTV-702VM; LTV702VA; LTV-702V;
Introduction Date: August 29, 2003
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-CNY117-4 771679-CNY117-4
Product Name 5.3kV 70V 60mA Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - CNY117-4
IC(max) 100 milliamps
PD 150 milliwatts
hfe 320
Unlock Full Specs
to access all available technical data