The CNY117-2 is a 110 °C rated optocoupler with a gallium arsenide infrared LED optically coupled to a silicon phototransistor in a DIP-6 package, designed for signal transmission between electrically isolated circuits. It has a maximum isolation voltage of 5000 V RMS and a collector-emitter breakdown voltage of 70 V. The current transfer ratio ranges from 63% to 125% at an input current of 10 mA and ambient temperature of 25 °C. The device meets UL, cUL, BSI, and DIN EN 60747-5-5 (VDE 0884-5) safety standards, with creepage and clearance distances of 7 mm and 8 mm respectively. It is rated for an ambient temperature range of -55 °C to +110 °C and operates with a forward current up to 60 mA.
Transistor Optocoupler, 5.3kV Isolation, 70V VCEO, 60mA IF, PDIP Product overview: CNY117-2 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3kV, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY117-2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY117-2 |
| Product Name | 5.3kV 70V 60mA Bipolar Transistor |
| IC(max) | 100 milliamps |