Vishay Intertechnology, Inc. SMD Bipolar Transistor CNY117-1X007T

Description
OPTOCOUPL DC-IN 1CH TRANS W/BASE DC-OUT 6PDIP SMD - Tape and Reel Product overview: CNY117-1X007T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY117-1X007T can be used for catalog matching and distributor lookup.
Request a Quote
Description
OPTOCOUPL DC-IN 1CH TRANS W/BASE DC-OUT 6PDIP SMD - Tape and Reel Product overview: CNY117-1X007T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY117-1X007T can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CNY117-1X007T is a surface-mount optocoupler with a phototransistor output and base connection, housed in an SMD-6 package measuring 10.16 mm in length and 7.62 mm in width. It features a 5000 V RMS isolation voltage, an operating temperature range of -55 °C to +110 °C, and a current transfer ratio (CTR) of 40% to 80% at 10 mA forward current. The device meets UL, cUL, BSI, and CQC safety approvals and complies with DIN EN 60747-5-5 (VDE 0884-5) when option 1 is selected. It is suitable for applications including AC adapters, switch-mode power supplies, and factory automation.

Datasheet Summary
Powered by GS/AI

The CNY117-1X007T is a surface-mount optocoupler with a phototransistor output and base connection, housed in an SMD-6 package measuring 10.16 mm in length and 7.62 mm in width. It features a 5000 V RMS isolation voltage, an operating temperature range of -55 °C to +110 °C, and a current transfer ratio (CTR) of 40% to 80% at 10 mA forward current. The device meets UL, cUL, BSI, and CQC safety approvals and complies with DIN EN 60747-5-5 (VDE 0884-5) when option 1 is selected. It is suitable for applications including AC adapters, switch-mode power supplies, and factory automation.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Bipolar Transistor
903-CNY117-1X007T
SMD Bipolar Transistor 903-CNY117-1X007T
OPTOCOUPL DC-IN 1CH TRANS W/BASE DC-OUT 6PDIP SMD - Tape and Reel Product overview: CNY117-1X007T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY117-1X007T can be used for catalog matching and distributor lookup.

OPTOCOUPL DC-IN 1CH TRANS W/BASE DC-OUT 6PDIP SMD - Tape and Reel Product overview: CNY117-1X007T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY117-1X007T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-CNY117-1X007T
Product Name SMD Bipolar Transistor
IC(max) 100 milliamps
Unlock Full Specs
to access all available technical data