Vishay Intertechnology, Inc. 5.3kV 70V Bipolar Transistor CNY117-1

Description
1-Ch Transistor Optocoupler, 5.3kV Isolation, 70V VCEO, PDIP Product overview: CNY117-1 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, 70V. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3kV, 70V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY117-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-Ch Transistor Optocoupler, 5.3kV Isolation, 70V VCEO, PDIP Product overview: CNY117-1 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, 70V. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3kV, 70V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY117-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.3kV 70V Bipolar Transistor
903-CNY117-1
5.3kV 70V Bipolar Transistor 903-CNY117-1
1-Ch Transistor Optocoupler, 5.3kV Isolation, 70V VCEO, PDIP Product overview: CNY117-1 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, 70V. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3kV, 70V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY117-1 can be used for catalog matching and distributor lookup.

1-Ch Transistor Optocoupler, 5.3kV Isolation, 70V VCEO, PDIP Product overview: CNY117-1 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, 70V. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3kV, 70V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY117-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - CNY117-1 - 867029-CNY117-1 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - CNY117-1
867029-CNY117-1
Optoisolators - Transistor, Photovoltaic Output - CNY117-1 867029-CNY117-1
Manufacturer: Vishay Win Source Part Number: 867029-CNY117-1 Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP Package: 6-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: CNY117 Categories: Isolators Case / Package: 6-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: Vishay
Win Source Part Number: 867029-CNY117-1
Operating Temperature Range: -55°C ~ 110°C
Features: Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP
Package: 6-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: CNY117
Categories: Isolators
Case / Package: 6-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 903-CNY117-1 867029-CNY117-1
Product Name 5.3kV 70V Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - CNY117-1
IC(max) 100 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 154873P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; SOT-23
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-40LVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers