RESISTOR, METAL FILM, SURFACE MOUNT
Vishay CNS471A6 Resistor Array
Vishay CNS471A6 Resistor Array
Vishay CNS471A6 Resistor Array
Ohm Power Per Element Resistor Network/Array
RES, 6DECADE, 10M, 0.1W, SIP; Resistance R1:-; Product Range:CNS 471 Series; Resistance R2:-; No. of Elements:6Elements; Network Circuit Type:Voltage Divider; Resistor Case / Package:SIP; No. of Pins:7Pins; Absolute TCR:± 25ppm/K RoHS Compliant: Yes
Using these integrated thin film networks instead of discrete resistor sets, designers gain several advantages: smaller size, better overall tracking, greater reliability, and lower cost.
Features
• Low Voltage Coefficient < 0.02 ppm/V
• Low Noise Index < - 30 dB
• High Stability 0.01% On Ratio (1000 h at Pn at +70 °C)
• Standard
| ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistor, Capacitor Networks |
| Product Number | CNS471A6 | 3468538 | 3468538P | 716-CNS471A6-ND | 24M1089 | 70218862 | CNS471A6 |
| Product Name | RESISTOR, METAL FILM, SURFACE MOUNT | Resistor Arrays | Resistor Arrays | Resistor Networks, Arrays | Res, 6Decade, 10M, 0.1W, Sip; Resistance R1 Vishay | Resistor;Ntwrk;Thin Film;0.1W per resistor;6 decades;Tol.Ratio 0.05% | Resistor Networks, Arrays |
| Technology / Construction | MetalFilm | Thin Film (Chip); Thin Film | Thin Film (Chip); Thin Film | ||||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Sip | SIP | ThroughHole; 9-SIP, 7 Leads | SIP | SIP | |
| Configuration | Chip Array; Resistor, Capacitor Network | Chip Array; Resistor, Capacitor Network | Chip Array | Single Resistor; Resistor, Capacitor Network | Chip Array | ||
| Number of Resistors | 6 | 6 | 6 | 6 | |||
| Standards and Certifications | RoHS | RoHS | RoHS |