Ohm Power Per Element Resistor Network/Array
Vishay CNS471A5 Resistor Array
Vishay CNS471A5 Resistor Array
Vishay CNS471A5 Resistor Array
Through Hole Thin Film Resistor, CNS 020 Series, 9 Mohm, 100 mW, - 0.1%, 1.2 kV, SIP RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistor, Capacitor Networks | Resistors |
| Product Number | 716-CNS471A5-ND | 6842655 | 6842655P | CNS471A5 | 24M1088 |
| Product Name | Resistor Networks, Arrays | Resistor Arrays | Resistor Arrays | Resistor Networks, Arrays | Through Hole Thin Film Resistor, Cns 020 Series, 9 Mohm, 100 Mw, 0.1%, 1.2 Kv, Sip Rohs Compliant Vishay |
| Configuration | Chip Array | Chip Array; Resistor, Capacitor Network | Chip Array; Resistor, Capacitor Network | Chip Array | Single Resistor |
| Category / Application | General Use | ||||
| Mounting / Packaging | ThroughHole; 8-SIP, 6 Leads | ThroughHole; Sip | SIP | ThroughHole | |
| Resistance Range | 1000 to 9.00E6 ohms | 0.0090 ohms | 1000 to 9.00E6 ohms | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |