Win Source Part Number: 1008535-CNS020-500KP
Category: Resistors>Through Hole Resistors
Series: *
Package: Bulk
Standard Package: 25
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Vishay Sfernice
Other Names: 716-CNS020-500KP
Thin Film Resistors CNS 020 500K 0.02% Product overview: CNS020-500KP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CNS020-500KP can be used for catalog matching and distributor lookup.
Through Hole Resistor
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1008535-CNS020-500KP | 53-CNS020-500KP | 716-CNS020-500KP-ND |
| Product Name | Resistors - Through Hole Resistors | Resistor | Through Hole Resistors |
| Resistance Range | 500000 ohms | ||
| Tolerance | 0.0200 +/- % | ||
| Operating DC Voltage | 300 volts | ||
| Operating AC Voltage | 300 volts |