Vishay Precision Group Through-Hole Resistor CNS020-2MP

Description
Thin Film Resistors - Through Hole CNS 020 2M 0.02% Product overview: CNS020-2MP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CNS020-2MP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thin Film Resistors - Through Hole CNS 020 2M 0.02% Product overview: CNS020-2MP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CNS020-2MP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistor - 53-CNS020-2MP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-CNS020-2MP
Through-Hole Resistor 53-CNS020-2MP
Thin Film Resistors - Through Hole CNS 020 2M 0.02% Product overview: CNS020-2MP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CNS020-2MP can be used for catalog matching and distributor lookup.

Thin Film Resistors - Through Hole CNS 020 2M 0.02% Product overview: CNS020-2MP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CNS020-2MP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 716-CNS020-2MP-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-CNS020-2MP-ND
Through Hole Resistors 716-CNS020-2MP-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Through Hole Thin Film Resistor, Cns 020 Series, 2 Mohm, 500 Mw, 0.02%, 300 V, Radial Leaded Rohs Compliant Vishay - 24M1085 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Cns 020 Series, 2 Mohm, 500 Mw, 0.02%, 300 V, Radial Leaded Rohs Compliant Vishay
24M1085
Through Hole Thin Film Resistor, Cns 020 Series, 2 Mohm, 500 Mw, 0.02%, 300 V, Radial Leaded Rohs Compliant Vishay 24M1085
Through Hole Thin Film Resistor, CNS 020 Series, 2 Mohm, 500 mW, - 0.02%, 300 V, Radial Leaded RoHS Compliant: Yes

Through Hole Thin Film Resistor, CNS 020 Series, 2 Mohm, 500 mW, - 0.02%, 300 V, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-CNS020-2MP 716-CNS020-2MP-ND 24M1085
Product Name Through-Hole Resistor Through Hole Resistors Through Hole Thin Film Resistor, Cns 020 Series, 2 Mohm, 500 Mw, 0.02%, 300 V, Radial Leaded Rohs Compliant Vishay
Tolerance 0.0200 +/- % 0.0200 +/- %
Operating DC Voltage 300 volts
Operating AC Voltage 300 volts
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 220 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details