RES THIN FILM RADIAL Product overview: CNS020-121RF from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CNS020-121RF can be used for catalog matching and distributor lookup.
Win Source Part Number: 1197070-CNS020-121RF
Category: Resistors>Through Hole Resistors
Series: *
Package: Bulk
Standard Package: 25
Alternative Parts (Cross-Reference): CNS 020-121RF;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Vishay Sfernice
Other Names: 716-CNS020-121RF
Through Hole Resistor
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 53-CNS020-121RF | 1197070-CNS020-121RF | 716-CNS020-121RF-ND |
| Product Name | Resistor | Resistors - Through Hole Resistors | Through Hole Resistors |
| Technology / Construction | Thin Film | ||
| Resistance Range | 121 ohms | ||
| Tolerance | 1 +/- % | ||
| Temperature Coefficient | 10 ±ppm/°C | ||
| Operating DC Voltage | 300 volts |