Vishay Intertechnology, Inc. Through Hole Resistors CNS020-110KP

Description
110 kOhms ±0.02% 0.5W, 1/2W Through Hole Resistor Radial Moisture Resistant Thin Film
Request a Quote Datasheet
Description
110 kOhms ±0.02% 0.5W, 1/2W Through Hole Resistor Radial Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-CNS020-110KP-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-CNS020-110KP-ND
Through Hole Resistors 716-CNS020-110KP-ND
110 kOhms ±0.02% 0.5W, 1/2W Through Hole Resistor Radial Moisture Resistant Thin Film

110 kOhms ±0.02% 0.5W, 1/2W Through Hole Resistor Radial Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 716-CNS020-110KP-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging Radial
Tolerance 0.0200 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614960-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details