Vishay Precision Group Resistors - Through Hole Resistors CNS020-10KP

Description
Win Source Part Number: 1223541-CNS020-10KP Category: Resistors>Through Hole Resistors Series: * Package: Bulk Standard Package: 25 Alternative Parts (Cross-Reference): CNS02010KP; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Vishay Sfernice Other Names: 716-CNS020-10KP
Request a Quote Datasheet
Description
Win Source Part Number: 1223541-CNS020-10KP Category: Resistors>Through Hole Resistors Series: * Package: Bulk Standard Package: 25 Alternative Parts (Cross-Reference): CNS02010KP; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Vishay Sfernice Other Names: 716-CNS020-10KP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1223541-CNS020-10KP
Resistors - Through Hole Resistors 1223541-CNS020-10KP
Win Source Part Number: 1223541-CNS020-10KP Category: Resistors>Through Hole Resistors Series: * Package: Bulk Standard Package: 25 Alternative Parts (Cross-Reference): CNS02010KP; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Vishay Sfernice Other Names: 716-CNS020-10KP

Win Source Part Number: 1223541-CNS020-10KP
Category: Resistors>Through Hole Resistors
Series: *
Package: Bulk
Standard Package: 25
Alternative Parts (Cross-Reference): CNS02010KP;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Vishay Sfernice
Other Names: 716-CNS020-10KP

Buy Now
Resistor - 53-CNS020-10KP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES THIN FILM RADIAL Product overview: CNS020-10KP from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CNS020-10KP can be used for catalog matching and distributor lookup.

RES THIN FILM RADIAL Product overview: CNS020-10KP from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CNS020-10KP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 6842658 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6842658
Through Hole Resistors 6842658
Vishay CNS020-10KP Resistor

Vishay CNS020-10KP Resistor

Supplier's Site
Through Hole Resistors - 6842658P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6842658P
Through Hole Resistors 6842658P
Vishay CNS020-10KP Resistor

Vishay CNS020-10KP Resistor

Supplier's Site
Through Hole Resistors - 1680110 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1680110
Through Hole Resistors 1680110
Vishay CNS020-10KP Resistor

Vishay CNS020-10KP Resistor

Supplier's Site
Through Hole Resistors - 716-CNS020-10KP-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-CNS020-10KP-ND
Through Hole Resistors 716-CNS020-10KP-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1223541-CNS020-10KP 53-CNS020-10KP 6842658 6842658P 716-CNS020-10KP-ND
Product Name Resistors - Through Hole Resistors Resistor Through Hole Resistors Through Hole Resistors Through Hole Resistors
Technology / Construction Thin Film Thin film Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging Radial ThroughHole ThroughHole Radial Leads; Radial
Resistance Range 10000 ohms 10000 ohms
Operating DC Voltage 300 volts
Operating AC Voltage 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers