Vishay Precision Group Ceramic Capacitor 100Pf 100V, C0G, Radial; Capacitance Vishay CN15A101K

Description
CERAMIC CAPACITOR 100PF 100V, C0G, RADIAL; Capacitance:100pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes
Description
CERAMIC CAPACITOR 100PF 100V, C0G, RADIAL; Capacitance:100pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 100Pf 100V, C0G, Radial; Capacitance Vishay - 20F1416 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 100Pf 100V, C0G, Radial; Capacitance Vishay
20F1416
Ceramic Capacitor 100Pf 100V, C0G, Radial; Capacitance Vishay 20F1416
CERAMIC CAPACITOR 100PF 100V, C0G, RADIAL; Capacitance:100pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

CERAMIC CAPACITOR 100PF 100V, C0G, RADIAL; Capacitance:100pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 20F1416
Product Name Ceramic Capacitor 100Pf 100V, C0G, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C232T250CH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers