Vishay Precision Group Ceramic Capacitor 10Pf 100V, C0G, 15%, Radial; Capacitance Vishay CN15A100K

Description
CERAMIC CAPACITOR 10PF 100V, C0G, 15%, RADIAL; Capacitance:10pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:-; Product Diameter:
Datasheet
Description
CERAMIC CAPACITOR 10PF 100V, C0G, 15%, RADIAL; Capacitance:10pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:-; Product Diameter:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 10Pf 100V, C0G, 15%, Radial; Capacitance Vishay - 20F1410 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 10Pf 100V, C0G, 15%, Radial; Capacitance Vishay
20F1410
Ceramic Capacitor 10Pf 100V, C0G, 15%, Radial; Capacitance Vishay 20F1410
CERAMIC CAPACITOR 10PF 100V, C0G, 15%, RADIAL; Capacitance:10pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:-; Product Diameter:

CERAMIC CAPACITOR 10PF 100V, C0G, 15%, RADIAL; Capacitance:10pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:-; Product Diameter:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 20F1410
Product Name Ceramic Capacitor 10Pf 100V, C0G, 15%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C362U075AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers