Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1024459-CMS22-20K-5%
Packaging: Bulk
Termination: Lug
Length: 44.5 mm
Tolerance: 5 %
Temperature Coefficient: 30 ppm/°C
Composition: Wirewound
Resistance: 20 kΩ
Power Rating: 22 W
Diameter: 14.3 mm
Categories: OEM Parts(C-E)
Alternative Parts (Cross-Reference): L25J20KE; L25J20K; 2-1625971-3; B20J20KE; THS2522KJCMS-22-20K-
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1024459-CMS22-20K-5% |
| Product Name | OEM Parts - OEM Parts (C - E) - CMS22-20K-5% |