Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FERRITE BEADS
VISHAY INTERTECHNOLOGY, INC.
CMS20 -- INTEGRATED CIRCUITS (ICS) - FERRITE BEADS
Vishay Intertechnology, Inc.
Integrated Circuits (ICs) - Ferrite Beads
CMS20
Description
Integrated Circuits (ICs) - Ferrite Beads
Acme Chip Technology Co., Limited
Done
Description
Integrated Circuits (ICs) - Ferrite Beads
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Ferrite Beads
CMS20
Integrated Circuits (ICs) - Ferrite Beads
CMS20
Integrated Circuits (ICs) - Ferrite Beads
Integrated Circuits (ICs) - Ferrite Beads
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Ferrite Beads
Product Number
CMS20
Product Name
Integrated Circuits (ICs) - Ferrite Beads
Bead Form Factor
Chip
Unlock Full Specs
to access all available technical data
Similar Products
Interpower
Ferrite for 16 And 14 AWG SJT cable
52100040
View Details
Coilcraft, Inc.
0.082uH 250MHz 0.315A Inductor and Choke
0402HPH-82NXJLW
Specs
Standards and Certifications
RoHS
View Details
TE Connectivity
Ferrite Beads
2176748-9
Specs
Impedance
31 ohms
DCR
0.0100 ohms
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
2
suppliers
KOA Speer Electronics, Inc.
Fixed Inductors - KQ0603TTE56NG
KQ0603TTE56NG
Specs
Mounting Option
Surface Mount Technology
Technology
Standard
Configuration
Fixed
View Details
2
suppliers