Vishay Intertechnology, Inc. RES 9.53 OHM 1W 1% AXIAL CMF709R5300FKR670

Description
RES 9.53ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 9.53ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.53 OHM 1W 1% AXIAL - CMF709R5300FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.53 OHM 1W 1% AXIAL
CMF709R5300FKR670
RES 9.53 OHM 1W 1% AXIAL CMF709R5300FKR670
RES 9.53ohm 1W 1% AXIAL

RES 9.53ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF709R5300FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF709R5300FKR670-ND
Through Hole Resistors CMF709R5300FKR670-ND
9.53 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.53 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF709R5300FKR670 CMF709R5300FKR670-ND
Product Name RES 9.53 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9.53 ohms 9.53 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614973-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers