Vishay Intertechnology, Inc. RES 9.9M OHM 1W 1% AXIAL CMF709M9000FHEB

Description
RES 9.9Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 9.9Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.9M OHM 1W 1% AXIAL - CMF709M9000FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.9M OHM 1W 1% AXIAL
CMF709M9000FHEB
RES 9.9M OHM 1W 1% AXIAL CMF709M9000FHEB
RES 9.9Mohm 1W 1% AXIAL

RES 9.9Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF709M9000FHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF709M9000FHEB-ND
Through Hole Resistors CMF709M9000FHEB-ND
9.9 MOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.9 MOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF709M9000FHEB CMF709M9000FHEB-ND
Product Name RES 9.9M OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9.90E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C302J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details