Vishay Intertechnology, Inc. Through Hole Resistors CMF709M9000FHBF

Description
9.9 MOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
9.9 MOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF709M9000FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF709M9000FHBF-ND
Through Hole Resistors CMF709M9000FHBF-ND
9.9 MOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.9 MOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 9.9M OHM 1W 1% AXIAL - CMF709M9000FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.9M OHM 1W 1% AXIAL
CMF709M9000FHBF
RES 9.9M OHM 1W 1% AXIAL CMF709M9000FHBF
RES 9.9Mohm 1W 1% AXIAL

RES 9.9Mohm 1W 1% AXIAL

Supplier's Site
Cmf70, 9.9 Mohm, +/1 Percent, 50 Ppm Vishay - 42C3335 - Newark, An Avnet Company
Chicago, IL, United States
Cmf70, 9.9 Mohm, +/1 Percent, 50 Ppm Vishay
42C3335
Cmf70, 9.9 Mohm, +/1 Percent, 50 Ppm Vishay 42C3335
CMF70, 9.9 MOhm, +/- 1 Percent, 50 ppm

CMF70, 9.9 MOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF709M9000FHBF-ND CMF709M9000FHBF 42C3335
Product Name Through Hole Resistors RES 9.9M OHM 1W 1% AXIAL Cmf70, 9.9 Mohm, +/1 Percent, 50 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details