Vishay Intertechnology, Inc. RES 93.1 OHM 1W 1% AXIAL CMF7093R100FHEK

Description
RES 93.1ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 93.1ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 93.1 OHM 1W 1% AXIAL - CMF7093R100FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 93.1 OHM 1W 1% AXIAL
CMF7093R100FHEK
RES 93.1 OHM 1W 1% AXIAL CMF7093R100FHEK
RES 93.1ohm 1W 1% AXIAL

RES 93.1ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF7093R100FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7093R100FHEK-ND
Through Hole Resistors CMF7093R100FHEK-ND
93.1 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

93.1 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF7093R100FHEK CMF7093R100FHEK-ND
Product Name RES 93.1 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 93.1 ohms 93.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623708-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 6.80E7 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details