Vishay Intertechnology, Inc. Through Hole Resistors CMF7093R100FHBF

Description
93.1 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
93.1 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF7093R100FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7093R100FHBF-ND
Through Hole Resistors CMF7093R100FHBF-ND
93.1 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

93.1 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CMF7093R100FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF7093R100FHBF
Vishay/DaleMetal Film Resistors - CMF7093R100FHBF
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,93.1Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C3356 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,93.1Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C3356
Resistor,metal Film,93.1Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C3356
Resistor,Metal Film,93.1Ohms,500WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,93.1Ohms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF7093R100FHBF-ND CMF7093R100FHBF 42C3356
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Resistor,metal Film,93.1Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 93.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details