Vishay Intertechnology, Inc. Through Hole Resistors CMF7093K100FKBF

Description
93.1 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
93.1 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF7093K100FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7093K100FKBF-ND
Through Hole Resistors CMF7093K100FKBF-ND
93.1 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

93.1 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CMF7093K100FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF7093K100FKBF
Vishay/DaleMetal Film Resistors - CMF7093K100FKBF
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,931Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C3351 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,931Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C3351
Resistor,metal Film,931Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C3351
Resistor,Metal Film,931KOhms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,931KOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF7093K100FKBF-ND CMF7093K100FKBF 42C3351
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Resistor,metal Film,931Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1820 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details