Vishay Intertechnology, Inc. RES 920 OHM 1W 0.1% AXIAL CMF70920R00BHBF

Description
RES 920ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 920ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 920 OHM 1W 0.1% AXIAL - CMF70920R00BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 920 OHM 1W 0.1% AXIAL
CMF70920R00BHBF
RES 920 OHM 1W 0.1% AXIAL CMF70920R00BHBF
RES 920ohm 1W 0.1% AXIAL

RES 920ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF70920R00BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70920R00BHBF-ND
Through Hole Resistors CMF70920R00BHBF-ND
920 Ohms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

920 Ohms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF70920R00BHBF CMF70920R00BHBF-ND
Product Name RES 920 OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 920 ohms 920 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1580300 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers