Vishay Intertechnology, Inc. Through Hole Resistors CMF7090K900FKEK

Description
90.9 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
90.9 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF7090K900FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7090K900FKEK-ND
Through Hole Resistors CMF7090K900FKEK-ND
90.9 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

90.9 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 90.9K OHM 1W 1% AXIAL - CMF7090K900FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9K OHM 1W 1% AXIAL
CMF7090K900FKEK
RES 90.9K OHM 1W 1% AXIAL CMF7090K900FKEK
RES 90.9Kohm 1W 1% AXIAL

RES 90.9Kohm 1W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF7090K900FKEK-ND CMF7090K900FKEK
Product Name Through Hole Resistors RES 90.9K OHM 1W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614958-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.33 ohms
View Details
2 suppliers