Vishay Intertechnology, Inc. RES 8.2M OHM 1W 1% AXIAL CMF708M2000FKBF

Description
RES 8.2Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.2Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.2M OHM 1W 1% AXIAL - CMF708M2000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2M OHM 1W 1% AXIAL
CMF708M2000FKBF
RES 8.2M OHM 1W 1% AXIAL CMF708M2000FKBF
RES 8.2Mohm 1W 1% AXIAL

RES 8.2Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF708M2000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF708M2000FKBF-ND
Through Hole Resistors CMF708M2000FKBF-ND
8.2 MOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.2 MOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF708M2000FKBF CMF708M2000FKBF-ND
Product Name RES 8.2M OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.20E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623695-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers