Vishay Intertechnology, Inc. RES 8.192K OHM 1W .1% AXIAL CMF708K1920BEEK

Description
RES 8.192Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 8.192Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.192K OHM 1W .1% AXIAL - CMF708K1920BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.192K OHM 1W .1% AXIAL
CMF708K1920BEEK
RES 8.192K OHM 1W .1% AXIAL CMF708K1920BEEK
RES 8.192Kohm 1W .1% AXIAL

RES 8.192Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF708K1920BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF708K1920BEEK-ND
Through Hole Resistors CMF708K1920BEEK-ND
8.192 kOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.192 kOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF708K1920BEEK CMF708K1920BEEK-ND
Product Name RES 8.192K OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8192 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C205J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers