Vishay Intertechnology, Inc. RES 887 OHM 1W 1% AXIAL CMF70887R00FKEK

Description
RES 887ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 887ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 887 OHM 1W 1% AXIAL - CMF70887R00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 887 OHM 1W 1% AXIAL
CMF70887R00FKEK
RES 887 OHM 1W 1% AXIAL CMF70887R00FKEK
RES 887ohm 1W 1% AXIAL

RES 887ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF70887R00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70887R00FKEK-ND
Through Hole Resistors CMF70887R00FKEK-ND
887 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

887 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF70887R00FKEK CMF70887R00FKEK-ND
Product Name RES 887 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 887 ohms 887 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Chassis Mount Resistors - 1-1614772-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33000 ohms
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details