Vishay Intertechnology, Inc. RES 887 OHM 1W 1% AXIAL CMF70887R00FKEB

Description
RES 887ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 887ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 887 OHM 1W 1% AXIAL - CMF70887R00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 887 OHM 1W 1% AXIAL
CMF70887R00FKEB
RES 887 OHM 1W 1% AXIAL CMF70887R00FKEB
RES 887ohm 1W 1% AXIAL

RES 887ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF70887R00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70887R00FKEB-ND
Through Hole Resistors CMF70887R00FKEB-ND
887 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

887 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF70887R00FKEB CMF70887R00FKEB-ND
Product Name RES 887 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 887 ohms 887 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details