Vishay Intertechnology, Inc. RES 84.5 OHM 1W 1% AXIAL CMF7084R500FKEK

Description
RES 84.5ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 84.5ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 84.5 OHM 1W 1% AXIAL - CMF7084R500FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 84.5 OHM 1W 1% AXIAL
CMF7084R500FKEK
RES 84.5 OHM 1W 1% AXIAL CMF7084R500FKEK
RES 84.5ohm 1W 1% AXIAL

RES 84.5ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF7084R500FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7084R500FKEK-ND
Through Hole Resistors CMF7084R500FKEK-ND
84.5 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

84.5 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF7084R500FKEK CMF7084R500FKEK-ND
Product Name RES 84.5 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 84.5 ohms 84.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05E6 ohms
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1249348 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details