Vishay Intertechnology, Inc. RES 84.5 OHM 1W 1% AXIAL CMF7084R500FKEB

Description
RES 84.5ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 84.5ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 84.5 OHM 1W 1% AXIAL - CMF7084R500FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 84.5 OHM 1W 1% AXIAL
CMF7084R500FKEB
RES 84.5 OHM 1W 1% AXIAL CMF7084R500FKEB
RES 84.5ohm 1W 1% AXIAL

RES 84.5ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF7084R500FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7084R500FKEB-ND
Through Hole Resistors CMF7084R500FKEB-ND
84.5 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

84.5 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF7084R500FKEB CMF7084R500FKEB-ND
Product Name RES 84.5 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 84.5 ohms 84.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249294 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details