Vishay Intertechnology, Inc. RES 82.5K OHM 1W 1% AXIAL CMF7082K500FKR6

Description
RES 82.5Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 82.5Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.5K OHM 1W 1% AXIAL - CMF7082K500FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5K OHM 1W 1% AXIAL
CMF7082K500FKR6
RES 82.5K OHM 1W 1% AXIAL CMF7082K500FKR6
RES 82.5Kohm 1W 1% AXIAL

RES 82.5Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF7082K500FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7082K500FKR6-ND
Through Hole Resistors CMF7082K500FKR6-ND
82.5 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

82.5 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,825Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C3317 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,825Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C3317
Resistor,metal Film,825Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C3317
Resistor,Metal Film,825KOhms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,825KOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF7082K500FKR6 CMF7082K500FKR6-ND 42C3317
Product Name RES 82.5K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,825Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622824-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details