Vishay Intertechnology, Inc. RES 80.6K OHM 1W 1% AXIAL CMF7080K600FKRE70

Description
RES 80.6Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 80.6Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 80.6K OHM 1W 1% AXIAL - CMF7080K600FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6K OHM 1W 1% AXIAL
CMF7080K600FKRE70
RES 80.6K OHM 1W 1% AXIAL CMF7080K600FKRE70
RES 80.6Kohm 1W 1% AXIAL

RES 80.6Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF7080K600FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7080K600FKRE70-ND
Through Hole Resistors CMF7080K600FKRE70-ND
80.6 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

80.6 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF7080K600FKRE70 CMF7080K600FKRE70-ND
Product Name RES 80.6K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 80600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15800 ohms
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1722146 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details