Vishay Intertechnology, Inc. Through Hole Resistors CMF70806R00FKR6

Description
806 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
806 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF70806R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70806R00FKR6-ND
Through Hole Resistors CMF70806R00FKR6-ND
806 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

806 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 806 OHM 1W 1% AXIAL - CMF70806R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 806 OHM 1W 1% AXIAL
CMF70806R00FKR6
RES 806 OHM 1W 1% AXIAL CMF70806R00FKR6
RES 806ohm 1W 1% AXIAL

RES 806ohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,806Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C3312 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,806Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C3312
Resistor,metal Film,806Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C3312
Resistor,Metal Film,806Ohms,500WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,806Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF70806R00FKR6-ND CMF70806R00FKR6 42C3312
Product Name Through Hole Resistors RES 806 OHM 1W 1% AXIAL Resistor,metal Film,806Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 806 ohms 806 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1260347 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers