Vishay Intertechnology, Inc. RES 7.32M OHM 1W 1% AXIAL CMF707M3200FHEK

Description
RES 7.32Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 7.32Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.32M OHM 1W 1% AXIAL - CMF707M3200FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.32M OHM 1W 1% AXIAL
CMF707M3200FHEK
RES 7.32M OHM 1W 1% AXIAL CMF707M3200FHEK
RES 7.32Mohm 1W 1% AXIAL

RES 7.32Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF707M3200FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF707M3200FHEK-ND
Through Hole Resistors CMF707M3200FHEK-ND
7.32 MOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.32 MOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF707M3200FHEK - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CMF707M3200FHEK
Through Hole Resistors CMF707M3200FHEK
RES 7.32M OHM 1.75W 1% AXIAL

RES 7.32M OHM 1.75W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CMF707M3200FHEK CMF707M3200FHEK-ND CMF707M3200FHEK
Product Name RES 7.32M OHM 1W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 7.32E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details