Vishay Intertechnology, Inc. Through Hole Resistors CMF707K5000FKR6

Description
7.5 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
7.5 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF707K5000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF707K5000FKR6-ND
Through Hole Resistors CMF707K5000FKR6-ND
7.5 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.5 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 7.5K OHM 1W 1% AXIAL - CMF707K5000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K OHM 1W 1% AXIAL
CMF707K5000FKR6
RES 7.5K OHM 1W 1% AXIAL CMF707K5000FKR6
RES 7.5Kohm 1W 1% AXIAL

RES 7.5Kohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,75Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C3282 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,75Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C3282
Resistor,metal Film,75Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C3282
Resistor,Metal Film,75KOhms,500WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,75KOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF707K5000FKR6-ND CMF707K5000FKR6 42C3282
Product Name Through Hole Resistors RES 7.5K OHM 1W 1% AXIAL Resistor,metal Film,75Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614895-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9520 ohms
View Details
4 suppliers