Vishay Precision Group Metal Film Resistors - CMF7075K000FHR7

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF7075K000FHR7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF7075K000FHR7
Metal Film Resistors - CMF7075K000FHR7
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf70, 75 Kohm, +/1 Percent, 50 Ppm Vishay - 42C3293 - Newark, An Avnet Company
Chicago, IL, United States
Cmf70, 75 Kohm, +/1 Percent, 50 Ppm Vishay
42C3293
Cmf70, 75 Kohm, +/1 Percent, 50 Ppm Vishay 42C3293
CMF70, 75 kOhm, +/- 1 Percent, 50 ppm

CMF70, 75 kOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF7075K000FHR7 42C3293
Product Name Metal Film Resistors - Cmf70, 75 Kohm, +/1 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1469509 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers