Vishay Intertechnology, Inc. RES 75K OHM 1W 1% AXIAL CMF7075K000FHR6

Description
RES 75Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 75Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75K OHM 1W 1% AXIAL - CMF7075K000FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75K OHM 1W 1% AXIAL
CMF7075K000FHR6
RES 75K OHM 1W 1% AXIAL CMF7075K000FHR6
RES 75Kohm 1W 1% AXIAL

RES 75Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF7075K000FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7075K000FHR6-ND
Through Hole Resistors CMF7075K000FHR6-ND
75 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

75 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,750Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C3292 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,750Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C3292
Resistor,metal Film,750Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C3292
Resistor,Metal Film,750KOhms,500WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,750KOhms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF7075K000FHR6 CMF7075K000FHR6-ND 42C3292
Product Name RES 75K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,750Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 75000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details