Vishay Intertechnology, Inc. RES 750K OHM 1W 1% AXIAL CMF70750K00FKBF

Description
RES 750Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 750Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750K OHM 1W 1% AXIAL - CMF70750K00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750K OHM 1W 1% AXIAL
CMF70750K00FKBF
RES 750K OHM 1W 1% AXIAL CMF70750K00FKBF
RES 750Kohm 1W 1% AXIAL

RES 750Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF70750K00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70750K00FKBF-ND
Through Hole Resistors CMF70750K00FKBF-ND
750 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

750 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF70750K00FKBF CMF70750K00FKBF-ND
Product Name RES 750K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 750000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614883-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4.7 ohms
View Details
2 suppliers