Vishay Intertechnology, Inc. RES 71.5 OHM 1W 0.5% AXIAL CMF7071R500DHR6

Description
RES 71.5ohm 1W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 71.5ohm 1W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 71.5 OHM 1W 0.5% AXIAL - CMF7071R500DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5 OHM 1W 0.5% AXIAL
CMF7071R500DHR6
RES 71.5 OHM 1W 0.5% AXIAL CMF7071R500DHR6
RES 71.5ohm 1W 0.5% AXIAL

RES 71.5ohm 1W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF7071R500DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7071R500DHR6-ND
Through Hole Resistors CMF7071R500DHR6-ND
71.5 Ohms ±0.5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

71.5 Ohms ±0.5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-70 71.5 .5% T-2 Re6 Vishay - 69P2494 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-70 71.5 .5% T-2 Re6 Vishay
69P2494
Cmf-70 71.5 .5% T-2 Re6 Vishay 69P2494
CMF-70 71.5 .5% T-2 RE6

CMF-70 71.5 .5% T-2 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF7071R500DHR6 CMF7071R500DHR6-ND 69P2494
Product Name RES 71.5 OHM 1W 0.5% AXIAL Through Hole Resistors Cmf-70 71.5 .5% T-2 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 71.5 ohms 71.5 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R910JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details