Vishay Intertechnology, Inc. RES 6.8 OHM 1W 1% AXIAL CMF706R8000FKEK

Description
RES 6.8ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.8ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.8 OHM 1W 1% AXIAL - CMF706R8000FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8 OHM 1W 1% AXIAL
CMF706R8000FKEK
RES 6.8 OHM 1W 1% AXIAL CMF706R8000FKEK
RES 6.8ohm 1W 1% AXIAL

RES 6.8ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF706R8000FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF706R8000FKEK-ND
Through Hole Resistors CMF706R8000FKEK-ND
6.8 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.8 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF706R8000FKEK CMF706R8000FKEK-ND
Product Name RES 6.8 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.8 ohms 6.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363288 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details