Vishay Intertechnology, Inc. RES 6.19 OHM 1W 1% AXIAL CMF706R1900FLR6

Description
RES 6.19ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.19ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.19 OHM 1W 1% AXIAL - CMF706R1900FLR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19 OHM 1W 1% AXIAL
CMF706R1900FLR6
RES 6.19 OHM 1W 1% AXIAL CMF706R1900FLR6
RES 6.19ohm 1W 1% AXIAL

RES 6.19ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF706R1900FLR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF706R1900FLR6-ND
Through Hole Resistors CMF706R1900FLR6-ND
6.19 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.19 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,6.19Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay - 42C3244 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,6.19Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
42C3244
Resistor,metal Film,6.19Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay 42C3244
Resistor,Metal Film,6.19Ohms,500WV, 1+/-% Tol,-150,150ppm-TC

Resistor,Metal Film,6.19Ohms,500WV,1+/-% Tol,-150,150ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF706R1900FLR6 CMF706R1900FLR6-ND 42C3244
Product Name RES 6.19 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,6.19Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.19 ohms 6.19 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722173 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details